The MN15TZG13 is a snap-in mount miniature rocker switch from the Series M, designed for low-power electrical circuits with a gold-plated contact system rated at 0.4VA maximum at 28V AC/DC. It features a snap-in mounting frame, epoxy-sealed terminals to prevent contaminant ingress, and a UL94V-0 rated diallyl phthalate case. The actuator is a .450" (11.43mm) wide paddle, and the switch supports an ON-OFF-ON circuit configuration. The operating temperature range is -30°C to +85°C, with mechanical life rated at 50,000 operations and electrical life at 50,000 operations for gold contacts. Insulation resistance is 1,000 megohms minimum at 500V DC, and dielectric strength is 1,500V AC between contacts and case for one minute.
BRACKET PC MOUNT MINIATURE ROCKER
| NKK Switches | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Toggle Switches | Rocker Switches |
| Product Number | MN15TZG13 | 2300-MN15TZG13 |
| Product Name | Snap-in Mount Miniature Rocker | Rocker Switches |
| Switch Type | Rocker; Toggle | |
| Momentary Contact Switch Function | On-Mom | |
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | |
| Terminal Type | Through Hole |