The MN15TNW01-DC is a miniature rocker switch from the Series M, featuring a snap-in mounting frame, SPDT circuit with an ON-NONE-ON configuration, silver contacts rated for 6A at 125V AC, 3A at 250V AC, and 3A at 30V DC, and solder lug terminals. It has a 0.450" (11.43mm) wide rocker actuator, a diallyl phthalate resin case with UL94V-0 flammability rating, and operates within a temperature range of -30°C to +85°C. The switch provides 1,500V AC dielectric strength between contacts and case, with 50,000 mechanical operations and 50,000 electrical operations for gold-plated contacts, though silver contacts in this variant are rated for 25,000 electrical operations. Terminals are epoxy sealed to prevent flux intrusion, and the design includes internal biases to prevent misalignment and diagonal force transmission to the contacts.
FLAT FRAME MOUNT MINIATURE ROCKER
FLAT FRAME MOUNT MINIATURE ROCKE
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Toggle Switches | Rocker Switches | Rocker Switches |
| Product Number | MN15TNW01-DC | 2300-MN15TNW01-DC | 360-MN15TNW01-DC-ND |
| Product Name | Flat Frame Mount Miniature Rocker | Rocker Switches | Rocker Switches |
| Switch Type | Rocker; Toggle | ||
| Momentary Contact Switch Function | On-Mom | ||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | ||
| Terminal Type | Panel Mount, Flange |