The MN13TYW01 is part of the Series M miniature rocker switch family, featuring a snap-in mounting frame, solder lug terminals, silver contacts rated for 6A at 125V AC, 3A at 250V AC, and 3A at 30V DC, and an ON-NONE-ON circuit with a black rocker. The switch has a diallyl phthalate resin case with UL94V-0 flammability rating, operates from -30°C to +85°C, and has a mechanical life of 50,000 operations and an electrical life of 25,000 operations for silver contacts. It features epoxy-sealed terminals, high insulating barriers, and 1,500V AC dielectric strength between contacts and case. The actuator throw is 25°, contact resistance is 10 milliohms maximum, and insulation resistance is 1,000 megohms minimum.
FLAT FRAME MOUNT MINIATURE ROCKER
| NKK Switches | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Toggle Switches | Rocker Switches |
| Product Number | MN13TYW01 | 2300-MN13TYW01 |
| Product Name | Flat Frame Mount Miniature Rocker | Rocker Switches |
| Switch Type | Rocker; Toggle | |
| Momentary Contact Switch Function | On-Off-On | |
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | |
| Terminal Type | Panel Mount, Flange |