The MN13 series is a miniature rocker switch with snap-in, flat frame, or PCB mounting options, featuring a diallyl phthalate resin case rated UL94V-0 and epoxy-sealed terminals to prevent contamination. It offers SPDT, DPDT, or other multi-position circuits with silver or gold contact plating, rated for up to 6A at 125V AC, 3A at 250V AC, and 3A at 30V DC for silver contacts, or 0.4VA maximum at 28V AC/DC for gold contacts. The switch has a 25° actuator throw, 50,000 mechanical life, and operates from -30°C to +85°C. Contact resistance is 10 milliohms max for silver and 20 milliohms max for gold, with dielectric strength of 1,500V AC between contacts and case. Terminals include solder lugs or straight PC pins.
SWITCH ROCKER MINI PC MOUNT
BRACKET PC MOUNT MINIATURE ROCKER
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Toggle Switches | Rocker Switches | Rocker Switches |
| Product Number | MN13TXW13 | 360-MN13TXW13-ND | 2300-MN13TXW13 |
| Product Name | Bracket PC Mount Miniature Rocker | Rocker Switches | Rocker Switches |
| Switch Type | Rocker; Toggle | ||
| Momentary Contact Switch Function | On-Off-On | ||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | |
| Terminal Type | Through Hole | Straight PC Pins | |
| Features | Illuminated |