The MN13TXG13-FA is a miniature rocker switch from the Series M, designed for panel mounting with a bracket PC mount style. It features a snap-in frame and gold-plated contacts rated for 0.4VA maximum at 28V AC/DC, with a contact resistance of 20 milliohms maximum. The switch has a 25° angle of throw and operates within a temperature range of -30°C to +85°C. Its case is made of diallyl phthalate resin with UL94V-0 flammability rating. The terminals are epoxy sealed to prevent contaminant ingress, and the device provides 1,500V AC dielectric strength between contacts and case. Electrical life is rated at 50,000 operations minimum for gold contacts. The part supports an ON-OFF-ON circuit configuration.
BRACKET PC MOUNT MINIATURE ROCKER
BRACKET PC MOUNT MINIATURE ROCKE
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Toggle Switches | Rocker Switches | Rocker Switches |
| Product Number | MN13TXG13-FA | 2300-MN13TXG13-FA | 360-MN13TXG13-FA-ND |
| Product Name | Bracket PC Mount Miniature Rocker | Rocker Switches | Rocker Switches |
| Switch Type | Rocker; Toggle | ||
| Momentary Contact Switch Function | On-Off-On | ||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | ||
| Terminal Type | Through Hole |