The MN13TXG13-DC is a miniature rocker switch from the Series M, designed for bracket PC mount installation. It features gold-plated contacts rated at 0.4VA maximum at 28V AC/DC and an ON-NONE-ON circuit configuration with a 25° actuator throw. The diallyl phthalate case meets UL94V-0 flammability standards. Terminals are epoxy sealed, insulation resistance is 1,000 megohms minimum at 500V DC, and dielectric strength is 1,500V AC between contacts and case for one minute. Mechanical life is 50,000 operations, and electrical life is 50,000 operations for gold contacts. Operating temperature ranges from -30°C to +85°C.
BRACKET PC MOUNT MINIATURE ROCKER
| NKK Switches | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Toggle Switches | Rocker Switches |
| Product Number | MN13TXG13-DC | 2300-MN13TXG13-DC |
| Product Name | Bracket PC Mount Miniature Rocker | Rocker Switches |
| Switch Type | Rocker; Toggle | |
| Momentary Contact Switch Function | On-Off-On | |
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | |
| Terminal Type | Through Hole |