The MN13TNW01 is a miniature rocker switch from Series M, featuring a snap-in mounting frame and solder lug terminals with an ON-NONE-ON circuit. It uses silver contacts rated for 6A at 125V AC, 3A at 250V AC, and 3A at 30V DC. The case is made of diallyl phthalate resin with UL94V-0 flammability rating. Contact resistance is 10 milliohms maximum, insulation resistance is 1,000 megohms minimum at 500V DC, and dielectric strength is 1,500V AC between contacts and case. Mechanical life is 50,000 operations, with 25,000 electrical operations for silver contacts. Operating temperature ranges from -30°C to +85°C. The actuator is a .450" (11.43mm) wide rocker with a 25° angle of throw. Terminals are epoxy sealed.
FLAT FRAME MOUNT MINIATURE ROCKER
SWITCH ROCKER MINI FLAT FRAME
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Toggle Switches | Rocker Switches | Rocker Switches |
| Product Number | MN13TNW01 | 2300-MN13TNW01 | 360-MN13TNW01-ND |
| Product Name | Flat Frame Mount Miniature Rocker | Rocker Switches | Rocker Switches |
| Switch Type | Rocker; Toggle | ||
| Momentary Contact Switch Function | On-Off-On | ||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | |
| Terminal Type | Panel Mount, Flange | Solder Terminals | |
| Features | Illuminated |