The MN13TNW01-DA is a miniature rocker switch from the Series M, designed for flat frame panel mounting. It features a snap-in or flat frame mounting style with epoxy-sealed terminals to prevent contamination. The switch has a SPDT circuit with silver contacts rated for 6A at 125V AC, 3A at 250V AC, and 3A at 30V DC. It operates within a temperature range of -30°C to +85°C, has a mechanical life of 50,000 operations, and an electrical life of 25,000 operations for silver contacts. The case is made of diallyl phthalate resin with UL94V-0 flammability rating. The actuator is a .450" (11.43mm) wide rocker, and terminals are solder lugs. The unit meets dielectric strength requirements of 1,500V AC between contacts and case, and insulation resistance of 1,000 megohms minimum at 500V DC.
SWITCH ROCKER MINI FLAT FRAME
FLAT FRAME MOUNT MINIATURE ROCKER
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Toggle Switches | Rocker Switches | Rocker Switches |
| Product Number | MN13TNW01-DA | 360-MN13TNW01-DA-ND | 2300-MN13TNW01-DA |
| Product Name | Flat Frame Mount Miniature Rocker | Rocker Switches | Rocker Switches |
| Switch Type | Rocker; Toggle | ||
| Momentary Contact Switch Function | On-Off-On | ||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | |
| Terminal Type | Panel Mount, Flange | Solder Terminals | |
| Features | Illuminated |