The MN13TNG01 is a miniature rocker switch from the Series M, designed for panel mounting with a flat frame. It features a snap-in or flat frame mounting style, with a molded diallyl phthalate case rated UL94V-0 for flammability. The switch has silver alloy contacts rated for 6A at 125V AC, 3A at 250V AC, and 3A at 30V DC, with a recommended minimum load of 0.1A at 2V AC/DC. Contact resistance is 10 milliohms maximum, insulation resistance is 1,000 megohms minimum at 500V DC, and dielectric strength is 1,000V AC between contacts and 1,500V AC between contacts and case. The actuator throw is 25°, with a mechanical life of 50,000 operations and an electrical life of 25,000 operations. Operating temperature ranges from -30°C to +85°C. Terminals are solder lugs, and the switch is not process sealed, requiring hand cleaning with alcohol-based solutions.
FLAT FRAME MOUNT MINIATURE ROCKE
FLAT FRAME MOUNT MINIATURE ROCKER
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Toggle Switches | Rocker Switches | Rocker Switches |
| Product Number | MN13TNG01 | 360-MN13TNG01-ND | 2300-MN13TNG01 |
| Product Name | Flat Frame Mount Miniature Rocker | Rocker Switches | Rocker Switches |
| Switch Type | Rocker; Toggle | ||
| Momentary Contact Switch Function | On-Off-On | ||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | |
| Terminal Type | Panel Mount, Flange | Solder Terminals | |
| Features | Illuminated |