BRACKET PC MOUNT MINIATURE TOGGLE
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | MN13SS2W13 | 2300-MN13SS2W13 | 360-MN13SS2W13-ND |
| Product Name | Flat Frame Mount Miniature Rocker | Toggle Switches | Toggle Switches |
| Switch Type | Rocker; Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-Off-On | ||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | |
| Terminal Type | Through Hole | Straight PC Pins | |
| Current Rating | 3 to 6 amps | 6 amps |