The MLW3028 is a snap-in miniature rocker switch with a DPDT (ON) OFF (ON) circuit configuration. It features a stainless steel housing, silver alloy movable contacts, and silver stationary contacts. The switch is rated for 5A at 125V AC, 3A at 250V AC, and 3A at 30V DC, with a contact resistance of 10 milliohms maximum and an insulation resistance of 200 megohms minimum at 500V DC. It has a dielectric strength of 1,500V AC between contacts and case for one minute, a mechanical life of 30,000 operations, and an electrical life of 10,000 operations. The nominal operating force is 9.94N for rockers, with a throw angle of 28°. It includes an isolated lamp circuit, front panel relamping, and an epoxy-sealed solder lug terminal. The operating temperature range is -10°C to +50°C. The front panel mounting requires a minimum behind-panel dimension of 22.9mm.
SNAP-IN MINIATURE ROCKER
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 10X5125 |
| Product Name | Snap-In Miniature Rocker Nkk Switches |