Pushbutton Switches DPDT ON-ON SLDR
SWITCH PUSHBUTTON DPDT 6A 125V
SWITCH PUSHBUTTON DPDT 6A 125V
Switch, Subminiature, Pushbutton, 1/4 In-40 Threaded Bushing & Solder Lug Term
SWITCH, PUSHBUTTON, NON-ILLUMINATED, DPDT, 6A, 125V; Product Range:MB2000 Series; Panel Cutout Diameter:6.5mm; Contact Configuration:DPDT; Switch Operation:On-On; Pushbutton Actuator Style:Plunger for Cap; Contact Current AC Max:6A RoHS Compliant: Yes
VAST STOCK CO., LIMITED | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | Newark, An Avnet Company | |
---|---|---|---|---|---|
Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
Product Number | MB2085SS1W01 | 360-2581-ND | MB2085SS1W01 | 70192143 | 10X4323 |
Product Name | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Switch, Subminiature, Pushbutton, 1/4 In-40 Threaded Bushing & Solder Lug Term | Switch, Pushbutton, Non-Illuminated, Dpdt, 6A, 125V; Product Range Nkk Switches |
Switching Mechanism | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT |
Terminal Type | Solder Lug | Solder Terminals | Solder Terminals | Solder Terminals | |
Features | RoHS | RoHS | |||
Max Current Rating | 6 amps | 3 to 6 amps | 6 amps | 3 to 6 amps | 6 amps |
Max AC Voltage Rating | 125 volts | 125 volts | 250 volts |