SWITCH PUSHBUTTON DPDT 0.4VA 28V
Pushbutton Switches MINIATURE PUSHBUTTON MULTI-FUNCTION
| Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches |
| Product Number | MB2085SB1G01-DA | MB2085SB1G01-DA |
| Product Name | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton | |
| Switching Mechanism | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) |
| Terminal Type | Solder Terminals | Solder Lug |
| Max AC Voltage Rating | 28 volts | 28 volts |