SWITCH PUSHBUTTON DPDT 6A 125V
Pushbutton Switches MINIATURE PUSHBUTTON MULTI-FUNCTION
| Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches |
| Product Number | MB2061SS2W30-CA | MB2061SS2W30-CA |
| Product Name | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton | |
| Switch Function | Momentary Contact | |
| Switching Mechanism | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) |
| Max Current Rating | 6 amps | |
| Max AC Voltage Rating | 125 volts | 125 volts |