The MB2000 series is a miniature pushbutton switch designed for momentary and alternate action applications with dual silver and gold contact ratings. It features a stainless steel frame and a diallyl phthalate resin case (UL94V-0) with a threaded bushing. The switch supports a resistive load of 6A at 125V AC and 3A at 250V AC, with logic level ratings of 0.4VA maximum at 28V AC/DC. It has a mechanical life of up to 100,000 operations and an electrical life of 25,000 operations for silver contacts or 50,000 for gold. Operating temperature ranges from -30°C to +85°C. The part includes solder lug terminals and is rated for IP67 when equipped with D3 or B3 bushings. All units employ an over-center actuator mechanism and provide dielectric strength of 1,500V AC between contacts and case. UL and CSA recognition requires specific ordering codes.
BRACKET PC MOUNT MINIATURE PUSHBUTTON
BRACKET PC MOUNT MINIATURE PUSHBUTTON
SWITCH PUSHBUTTON DPDT 6A 125V
Pushbutton Switches MINIATURE PUSHBUTTON MULTI-FUNCTION
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | MB2061SS1W13 | 2300-MB2061SS1W13 | MB2061SS1W13 | MB2061SS1W13 | MB2061SS1W13 |
| Product Name | Bracket PC Mount Miniature Pushbutton | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Plunger for Cap | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | |||
| Switching Mechanism | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) | ||
| Terminal Type | Panel Mount, Rear | Pin | |||
| Max Current Rating | 6 amps | 6 amps |