The MB2000 series is a miniature pushbutton switch with a large bushing mount, featuring a 12.5mm diameter threaded bushing (B1) and silver-plated brass terminals. It supports dual ratings: 6A at 125V AC and 3A at 250V AC for resistive loads, or 0.4VA maximum at 28V AC/DC for logic level with gold-plated contacts. The switch has a momentary action, operates between -30°C and +85°C, and meets IP67 sealing when equipped with splashproof bushing options. Its diallyl phthalate case is rated UL94V-0, with dielectric strength of 1,500V AC between contacts and case. The over-center actuator mechanism enhances contact stability and reduces sparking in AC circuits.
LARGE BUSHING MINIATURE PUSHBUTTON
LARGE BUSHING MINIATURE PUSHBUTTON
Pushbutton Switches ON(ON)12MM BSHG SLDR .520 YELLOW CAP .4VA
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | MB2061SB1G01-DE | MB2061SB1G01-DE | 2300-MB2061SB1G01-DE | MB2061SB1G01-DE |
| Product Name | Large Bushing Miniature Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Round, Button | |||
| Switch Function | Momentary Contact; On-Mom | |||
| Switching Mechanism | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) | ||
| Terminal Type | Panel Mount, Rear | Solder Lug | ||
| Max Current Rating | 0.4000 amps |