Pushbutton Switches ON(ON).335 BSHG BRKT PC .394 BLACK CAP 6A
SWITCH, PUSHBUTTON, NON-ILLUMINATED, SPDT, 6A, 125V; Product Range:MB2000 Series; Contact Configuration:SPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Round; Actuator / Cap Colour:Black; Contact Current AC Max:6A RoHS Compliant: Yes
SWITCH PUSHBUTTON SPDT 6A 125V
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | MB2011SS2W13-CA | 10X3947 | MB2011SS2W13-CA |
| Product Name | Pushbutton Switches | Switch, Pushbutton, Non-Illuminated, Spdt, 6A, 125V; Product Range Nkk Switches | Switches - Pushbutton Switches |
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT |
| Terminal Type | Pin | ||
| Features | RoHS | RoHS | |
| Max AC Voltage Rating | 125 volts | 125 volts | |
| Max DC Voltage Rating | 30 volts | 30 volts |