Pushbutton Switches ON(ON) .335" BUSHING RIGHT ANGLE PC 6A
SWITCH PUSHBUTTON SPDT 6A 125V
| VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches |
| Product Number | MB2011SS1W30/UC | MB2011SS1W30/UC |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches |
| Features | RoHS | |
| Max Current Rating | 6 amps | 6 amps |
| Max AC Voltage Rating | 125 volts | 125 volts |
| Actuator Specifications | Raised (Plunger Style) Pushbutton |