The MB2011SD3G01-CA is a bushing mount miniature pushbutton with a splashproof D3 bushing, gold-plated contacts rated for 0.4VA maximum at 28V AC/DC, and solder lug terminals. It features a momentary SPDT (ON-(ON)) circuit, a .335" (8.5mm) threaded bushing with keyway, and a black .394" (10.0mm) diameter cap. The case is made of diallyl phthalate resin (UL94V-0), and the assembly meets IP67 sealing standards. Operating force is 9.32N for momentary single-pole action, with a plunger total travel of 0.153" (3.90mm). The device is rated for 50,000 electrical operations with gold contacts, an insulation resistance of 1,000 megohms minimum, and operates from -30°C to +85°C. UL and CSA recognition are provided when ordered with appropriate markings.
BUSHING MOUNT MINIATURE PUSHBUTTON
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 10X3800 |
| Product Name | Bushing Mount Miniature Pushbutton Nkk Switches |