The M2100 series LED tipped toggle switch features a stainless steel housing, brass bushing with nickel plating, and a diallyl phthalate base rated UL94V-0. It has a 20° angle of throw, 50,000 mechanical life cycles, and 25,000 electrical life cycles. Silver contacts support 6A at 125V AC or 3A at 250V AC; gold contacts support a logic level of 0.4VA maximum at 28V AC/DC. The switch includes an LED at the toggle tip, selectable as red, yellow, green, or bicolor red/green, operating synchronously or independently. It mounts with a 1/4-40 threaded bushing and uses solder lug terminals. Operating temperature range is −10°C to +55°C. UL and CSA recognition requires the "/U" or "/C" suffix on the part number.
LED TIPPED TOGGLE
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 11X3544 |
| Product Name | Led Tipped Toggle Nkk Switches |