SWITCH, TOGGLE, LED TIPPED, SPDT, ON-OFF-ON, GREEN LED COLOR
Toggle Switches SPDT ON-OFF-ON GRN
SWITCH TOGGLE SPDT 6A 125V
| New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 2300-M2113TFW01 | M2113TFW01 | 70192197 | M2113TFW01 | M2113TFW01 |
| Product Name | Toggle Switches | Rocker & Toggle Switches | SWITCH, TOGGLE, LED TIPPED, SPDT, ON-OFF-ON, GREEN LED COLOR | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-Off-On | On-Off-On | |||
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | |||
| Terminal Type | Solder Terminals | Screw Terminals | Solder Terminals; Solder Lug | ||
| Length / Diameter | 0.1020 inch (2.59 mm) |