Toggle Switches ON-OFF-ON YLW/GRN LED TIPPED SLDR LUG
SWITCH TOGGLE SPDT 6A 125V
TOGGLE SWITCH, SPDT, 3A, 250V, YELLOW; Switch Operation:On-Off-On;
| Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | M2113TEFW01 | 2300-M2113TEFW01 | M2113TEFW01 | M2113TEFW01 | 11X3535 |
| Product Name | Rocker & Toggle Switches | Toggle Switches | Toggle Switches | Switches - Toggle Switches | Toggle Switch, Spdt, 3A, 250V, Yellow; Switch Operation Nkk Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Standards / Compliances | RoHS | RoHS | |||
| Toggle Actuator | Standard Round | ||||
| Maintained Contact Switch Function | ON/OFF | Three Position (Center OFF) | |||
| Momentary Contact Switch Function | On-Off-On |