SWITCH TOGGLE SPDT 6A 125V
Toggle Switches SPDT ON-NONE-ON YLW
SWITCH, TOGGLE, ILLUMINATED, SPDT, 6A, 125VAC; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Illumin
| Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | M2112TEW01 | 2300-M2112TEW01 | M2112TEW01 | M2112TEW01 | 11X3482 |
| Product Name | Rocker & Toggle Switches | Toggle Switches | Switches - Toggle Switches | Toggle Switches | Switch, Toggle, Illuminated, Spdt, 6A, 125Vac; Switch Operation Nkk Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Round | ||||
| Momentary Contact Switch Function | On-On | ||||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | |||
| Terminal Type | Solder Terminals; Solder Lug | Screw Terminals |