SWITCH TOGGLE SPDT 6A 125V
Toggle Switches SPDT ON-ON 6A YELLOW Q.C
| Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | M2112LEW02 | 2300-M2112LEW02 | M2112LEW02 | M2112LEW02 |
| Product Name | Rocker & Toggle Switches | Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Round | |||
| Momentary Contact Switch Function | On-On | ON - NONE - ON | ||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | |||
| Terminal Type | Quick Connect - 0.062\" (1.5mm) | Screw Terminals |