Toggle Switches SPDT On-On Red LED Ag Cnt & Sldr Term
SWITCH TOGGLE SPDT 0.4VA 28V
| Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | M2112LCG01 | 2300-M2112LCG01 | M2112LCG01 | M2112LCG01 |
| Product Name | Rocker & Toggle Switches | Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Terminal Type | Screw Terminals | Solder Terminals; Solder Lug | ||
| Standards / Compliances | RoHS | |||
| Toggle Actuator | Standard Round | |||
| Momentary Contact Switch Function | On-On |