The M2049B2B1W01 is a bushing-mount miniature toggle switch from the Series M, designed for low-power and high-reliability applications. It features a large bat lever (B2) with a color-tipped cone (B1) and silver contacts (W). The switch has a 25° angle of throw and is rated for 6A at 125V AC and 3A at 250V AC with resistive loads. The case is made of diallyl phthalate resin (UL94V-0), the toggle is brass with chrome plating, and the frame is stainless steel. Terminals are epoxy sealed. The switch meets UL and CSA standards when ordered with appropriate markings and operates reliably between -30°C and +85°C. It is not splashproof due to the absence of a splashproof bushing designation.
BUSHING MOUNT MINIATURE TOGGLE
BUSHING MOUNT MINIATURE TOGGLE
Toggle Switches ON-OFF(ON) .689 LRGE BAT 12MM BSHNG SLDR
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | M2049B2B1W01 | M2049B2B1W01 | 2300-M2049B2B1W01 | M2049B2B1W01 |
| Product Name | Bushing Mount Miniature Toggle | Rocker & Toggle Switches | Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-Off-Mom | |||
| Pole & Throw Specifications | 4PDT | |||
| Terminal Type | Panel Mount | Screw Terminals |