SWITCH TOGGLE DP3T 6A 125V
Toggle Switches ON-ON-ON DP3T
Toggle Switch DP3T Panel Mount
SWITCH, TOGGLE, DP3T, 6A, 125VAC; Switch Operation:On-On-On; Contact Configuration:DP3T; Illumination:Non Illuminated; Product Range:-; Contact Current Max:6A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes
SWITCH, SUBMINIATURE TOGGLE,BAT LEVER W/THREADED BUSHING & SOLDER LUGS, DP3T
Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
---|---|---|---|---|---|
Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
Product Number | M2044SS1W01 | M2044SS1W01 | 360-2082-ND | 10X8647 | 70192094 |
Product Name | Switches - Toggle Switches | Toggle Switches | Toggle Switches | Switch, Toggle, Dp3T, 6A, 125Vac; Switch Operation Nkk Switches | SWITCH, SUBMINIATURE TOGGLE,BAT LEVER W/THREADED BUSHING & SOLDER LUGS, DP3T |
Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
Toggle Actuator | Standard Round | Standard Toggle Handle | |||
Momentary Contact Switch Function | On-On-On | On-On-On | |||
Pole & Throw Specifications | DP3T | DP3T | DP3T | DP3T | |
Terminal Type | Solder Terminals; Solder Lug | Screw Terminals | Solder Terminals | Solder Terminals |