BUSHING MOUNT MINIATURE TOGGLE
BUSHING MOUNT MINIATURE TOGGLE
Toggle Switch 4PDT Panel Mount
SWITCH,TOGGLE,SUBMIN
SWITCH, TOGGLE, 4PDT, 6A, 125VAC; Switch Operation:On-Off-On;
SWITCH TOGGLE 4PDT 6A 125V
Toggle Switches Mini Bushing Mnt 4PDT,ON OFF ON, SL
| Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | M2043SS1W01 | 2300-M2043SS1W01 | 360-1876-ND | 70192093 | 10X8606 | M2043SS1W01 | M2043SS1W01 |
| Product Name | Rocker & Toggle Switches | Toggle Switches | Toggle Switches | SWITCH,TOGGLE,SUBMINIATURE,BAT LEVER,THREADED BUSHING,SOLDER LUG,4PDT | Switch, Toggle, 4Pdt, 6A, 125Vac; Switch Operation Nkk Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | |||||
| Switch Function | Maintained | ||||||
| Maintained Contact Switch Function | Three Position (Center OFF) | Three Position (Center OFF) | ON/OFF | ||||
| Pole & Throw Specifications | 4PDT | 4PDT | 4PDT | 4PDT |