Toggle Switches ON-OFF-ON .689 LRGE BAT 12MM BUSHING PC
SWITCH TOGGLE 4PDT 6A 125V
| VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Toggle Switches | Toggle Switches |
| Product Number | M2043B2B1W03 | M2043B2B1W03 |
| Product Name | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle |
| Terminal Type | Screw Terminals | PC Pin |
| Standards / Compliances | RoHS | |
| Toggle Actuator | Standard Round | |
| Maintained Contact Switch Function | ON/OFF |