BUSHING MOUNT MINIATURE TOGGLE
Toggle Switch 4PDT Panel Mount
BUSHING MOUNT MINIATURE TOGGLE
SWITCH,TOGGLE,SUBMIN
Toggle Switches 4PDT ON-NONE-ON
SWITCH, TOGGLE, 4PDT, 6A, 125VAC; Switch Operation:On-On; Contact Configuration:4PDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:6A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes
SWITCH TOGGLE 4PDT 6A 125V
| New Yorker Electronics Co., Inc. | DigiKey | Powell Electronics, Inc. | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 2300-M2042SS1W01 | 360-1874-ND | M2042SS1W01 | 70192092 | M2042SS1W01 | 10X8538 | M2042SS1W01 |
| Product Name | Toggle Switches | Toggle Switches | Rocker & Toggle Switches | SWITCH,TOGGLE,SUBMINIATURE,BAT LEVER,THREADED BUSHING,SOLDER LUG,4PDT | Toggle Switches | Switch, Toggle, 4Pdt, 6A, 125Vac; Switch Operation Nkk Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | |||||
| Switch Function | Maintained | ||||||
| Maintained Contact Switch Function | ON/OFF | Three Position (No Center OFF) | |||||
| Pole & Throw Specifications | 4PDT | 4PDT | 4PDT | 4PDT |