The M2042SD3W01 is a four-pole, bushing-mount miniature toggle switch with a splashproof D3 bushing, rated for 6A at 125V AC and 3A at 250V AC with silver contacts, and 0.4VA maximum at 28V AC/DC for logic-level operation. It features a 25° angle of throw, brass toggle with chrome plating, stainless steel frame, and a Diallyl phthalate resin case (UL94V-0). The switch has an operating temperature range of -30°C to +85°C and meets IP67 when assembled with the D3 splashproof bushing. Terminals are epoxy sealed, and mounting torque for the D3 bushing is 1.5 Nm with a double nut. It is UL and CSA recognized when ordered with appropriate markings.
BUSHING MOUNT MINIATURE TOGGLE
BUSHING MOUNT MINIATURE TOGGLE
SWITCH TOGGLE 4PDT 6A 125V
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | M2042SD3W01 | M2042SD3W01 | 2300-M2042SD3W01 | M2042SD3W01 | M2042SD3W01 |
| Product Name | Bushing Mount Miniature Toggle | Rocker & Toggle Switches | Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | On-On | |||
| Pole & Throw Specifications | 4PDT | 4PDT | |||
| Terminal Type | Panel Mount | Solder Terminals; Solder Lug | Screw Terminals | ||
| Current Rating | 4 to 6 amps | 6 amps |