The Series M miniature toggle switch is a bushing-mounted electrical switch designed for resistive and logic-level applications. It features a brass toggle with chrome plating, a stainless steel frame, and a diallyl phthalate resin case (UL94V-0). The switch has a 25° angle of throw, 100,000 mechanical life operations, and operates from -30°C to +85°C. Electrical ratings include 6A at 125V AC and 3A at 250V AC for silver contacts, and 0.4VA maximum at 28V AC/DC for gold contacts. Contact resistance is 10 milliohms maximum for silver and 20 milliohms for gold. Insulation resistance is 1,000 megohms minimum at 500V DC. The bushing is splashproof in configurations B3, D3, D8, L3, and L8, meeting IP67 of IEC60529. Mounting torque is 1.5N·m for single nut and 3.0N·m for double nut. The switch is UL and CSA recognized when ordered with appropriate marking.
BUSHING MOUNT MINIATURE TOGGLE
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 10X8531 |
| Product Name | Bushing Mount Miniature Toggle Nkk Switches |