Toggle Switch 4PDT Through Hole
Toggle Switches 4PDT ON-ON .200 BAT .280 BUSHING PC TERM
SWITCH TOGGLE 4PDT 0.4VA 28V
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | M2042S2A2G03-ND | M2042S2A2G03 | M2042S2A2G03 |
| Product Name | Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | |
| Switch Function | Maintained | ||
| Maintained Contact Switch Function | ON/OFF | ||
| Pole & Throw Specifications | 4PDT | 4PDT |