SWITCH TOGGLE 4PDT 6A 125V
| Shenzhen Shengyu Electronics Technology Limited | |
|---|---|
| Product Category | Toggle Switches |
| Product Number | M2042LL1W03 |
| Product Name | Switches - Toggle Switches |
| Switch Type | Toggle |
| Toggle Actuator | Locking Lever |
| Momentary Contact Switch Function | On-On |
| Pole & Throw Specifications | 4PDT |
| Terminal Type | PC Pin |