The M2032TNW01-EA is a flat frame mount miniature rocker switch with three poles and a silver contact rating of 6A at 125V AC and 3A at 250V AC. It features solder lug terminals and a 25° angle of throw. The case is made of diallyl phthalate resin with UL94V-0 flammability rating, and the frame is stainless steel. The switch operates within a temperature range of -30°C to +85°C and meets UL and CSA certifications when properly ordered. Mechanical life is rated at 50,000 operations, and insulation resistance is 1,000 megohms minimum at 500V DC.
FLAT FRAME MOUNT MINIATURE ROCKER
FLAT FRAME MOUNT MINIATURE ROCKER
Rocker Switch 3PDT 6A (AC), 4A (DC) 125V Panel Mount, Flange
SWITCH ROCKER 3PDT 6A 125V
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | M2032TNW01-EA | M2032TNW01-EA | 2300-M2032TNW01-EA | M2032TNW01-EA-ND | M2032TNW01-EA |
| Product Name | Flat Frame Mount Miniature Rocker | Rocker & Toggle Switches | Rocker Switches | Rocker Switches | Switches - Rocker Switches |
| Switch Type | Rocker; Toggle | ||||
| Momentary Contact Switch Function | On-On | On-On | |||
| Pole & Throw Specifications | 3PDT | 3PDT | 3PDT | ||
| Terminal Type | Panel Mount, Flange | Solder Terminals | Solder Terminals; Solder Lug | ||
| Current Rating | 4 to 6 amps | 6 amps | 6 amps |