The M2032TNW01-DF is a flat frame mount miniature rocker switch with three poles, rated for 6A at 125V AC and 3A at 250V AC with silver contacts, featuring solder lug terminals and an ON-NONE-ON circuit. The switch has a 25° actuator throw, operates from -30°C to +85°C, and meets UL94V-0 flammability standards. Its stainless steel frame and diaaryl phthalate resin case provide high dielectric strength and environmental resilience. The switch is not UL or CSA recognized unless ordered with specific markings.
FLAT FRAME MOUNT MINIATURE ROCKER
Rocker Switch 3PDT 6A (AC), 4A (DC) 125V Panel Mount, Flange
FLAT FRAME MOUNT MINIATURE ROCKER
SWITCH ROCKER 3PDT 6A 125V
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | M2032TNW01-DF | 2300-M2032TNW01-DF | M2032TNW01-DF-ND | M2032TNW01-DF | M2032TNW01-DF |
| Product Name | Flat Frame Mount Miniature Rocker | Rocker Switches | Rocker Switches | Rocker & Toggle Switches | Switches - Rocker Switches |
| Switch Type | Rocker; Toggle | ||||
| Momentary Contact Switch Function | On-On | On-On | |||
| Pole & Throw Specifications | 3PDT | 3PDT | 3PDT | ||
| Terminal Type | Panel Mount, Flange | Solder Terminals | Solder Terminals; Solder Lug | ||
| Current Rating | 4 to 6 amps | 6 amps | 6 amps |