Toggle Switch 3PDT Through Hole, Right Angle
Toggle Switches ON-ON .413 BAT .350 BUSHING RA PC 6A
SWITCH TOGGLE 3PDT 6A 125V
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | M2032SS2W30-ND | M2032SS2W30 | M2032SS2W30 |
| Product Name | Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | |
| Switch Function | Maintained | ||
| Maintained Contact Switch Function | ON/OFF | ||
| Pole & Throw Specifications | 3PDT | 3PDT |