The M2032BB1W01 is a three-pole bushing mount miniature toggle switch with a large bat lever and a threaded splashproof bushing (B1 type), designed for resistive loads up to 6A at 125V AC and 3A at 250V AC with silver contacts. It features a 25° angle of throw, a brass toggle with chrome plating, stainless steel frame, and a diallyl phthalate case (UL94V-0). The switch has gold-plated contacts for logic-level applications (0.4VA max at 28V DC), with insulating barriers, epoxy-sealed terminals, and an antirotation design. It meets IP67 sealing standards via its splashproof bushing and is rated for operation from -30°C to +85°C. Mounting torque is 0.7Nm for single nut or 1.5Nm for double nut configurations. The device complies with UL and CSA standards when ordered with appropriate markings.
BUSHING MOUNT MINIATURE TOGGLE
BUSHING MOUNT MINIATURE TOGGLE
Toggle Switches ON-NONE-ON 3PDT
SWITCH, TOGGLE, 3PDT, 6A, 125VAC; Switch Operation:On-On; Contact Configuration:3PDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:6A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes
SWITCH, TOGGLE, SUBMINIATURE, LARGE LEVER, BUSHING W/SOLDER LUG TERMINALS,3PDT
SWITCH TOGGLE 3PDT 6A 125V
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | M2032BB1W01 | M2032BB1W01 | 2300-M2032BB1W01 | M2032BB1W01 | 10X8300 | 70192115 | M2032BB1W01 |
| Product Name | Bushing Mount Miniature Toggle | Rocker & Toggle Switches | Toggle Switches | Toggle Switches | Switch, Toggle, 3Pdt, 6A, 125Vac; Switch Operation Nkk Switches | SWITCH, TOGGLE, SUBMINIATURE, LARGE LEVER, BUSHING W/SOLDER LUG TERMINALS,3PDT | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | On-None-On | On-On | ||||
| Pole & Throw Specifications | 3PDT | 3PDT | 3PDT | 3PDT | |||
| Terminal Type | Panel Mount | Screw Terminals | Solder Terminals | Solder Terminals; Solder Lug | |||
| Current Rating | 4 to 6 amps | 6 amps | 4 to 6 amps | 6 amps |