The M2029TNW01-FB is a flat frame mount miniature rocker switch with an SPDT ON-NONE-ON circuit, silver contacts rated at 6A at 125V AC and 3A at 250V AC, and solder lug terminals. The case is made of diallyl phthalate resin with UL94V-0 flammability rating. It has a 25° angle of throw, operates from -30°C to +85°C, and meets UL and CSA standards when ordered with appropriate markings. The switch features epoxy-sealed terminals, stainless steel components, and provides 1,500V AC dielectric strength between contacts and case. Physical dimensions for the TN frame are 0.272 inch (6.9 mm) wide.
FLAT FRAME MOUNT MINIATURE ROCKER
FLAT FRAME MOUNT MINIATURE ROCKER
Rocker Switch DPDT 6A (AC), 3A (DC) 125V Panel Mount, Flange
SWITCH ROCKER DPDT 6A 125V
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | M2029TNW01-FB | M2029TNW01-FB | 2300-M2029TNW01-FB | M2029TNW01-FB-ND | M2029TNW01-FB |
| Product Name | Flat Frame Mount Miniature Rocker | Rocker & Toggle Switches | Rocker Switches | Rocker Switches | Switches - Rocker Switches |
| Switch Type | Rocker; Toggle | ||||
| Momentary Contact Switch Function | On-Off-Mom | On-Off-Mom | On-Off-Mom | ||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | ||
| Terminal Type | Panel Mount, Flange | Solder Terminals | Solder Terminals; Solder Lug | ||
| Current Rating | 3 to 6 amps | 6 amps | 6 amps |