BUSHING MOUNT MINIATURE TOGGLE
BUSHING MOUNT MINIATURE TOGGLE
Toggle Switch DPDT Panel Mount
Toggle Switches .4VA 28VAC/DC DPDT (ON)-OFF-(ON) IP67
TOGGLE SWITCH, DPDT, 28VAC/28VDC, SOLDER; Switch Operation:(On)-Off-(
SWITCH TOGGLE DPDT 0.4VA 28V
| New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 2300-M2028WBG01 | M2028WBG01 | 360-3407-ND | M2028WBG01 | 93Y2330 | M2028WBG01 |
| Product Name | Toggle Switches | Rocker & Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switch, Dpdt, 28Vac/28Vdc, Solder; Switch Operation Nkk Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | ||||
| Switch Function | Momentary | Momentary | ||||
| Momentary Contact Switch Function | Three Position Momentary (Center OFF) | Three Position Momentary (Center OFF); Mom-Off-Mom | ||||
| Pole & Throw Specifications | Double Pole, Double Throw | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | Double Pole, Double Throw; DPDT |