The M2028TYW01-HC is a flat frame mount miniature rocker switch from the Series M, designed for panel mounting with a wide actuator (TY frame) and solder lug terminals. It features silver contacts rated for 6A at 125V AC and 3A at 250V AC, with a contact resistance of 10 milliohms maximum, insulation resistance of 1,000 megohms minimum, and dielectric strength of 1,500V AC between contacts and case. The actuator has a 25° throw angle, and the switch operates within a temperature range of -30°C to +85°C. The case is composed of diallyl phthalate resin with UL94V-0 flammability rating, and terminals are epoxy sealed. The switch is recognized by UL and certified by CSA when ordered with appropriate markings, and has a mechanical life of 50,000 operations and an electrical life of 25,000 operations under rated load.
FLAT FRAME MOUNT MINIATURE ROCKER
FLAT FRAME MOUNT MINIATURE ROCKER
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Toggle Switches | Rocker Switches | Rocker Switches |
| Product Number | M2028TYW01-HC | M2028TYW01-HC | 2300-M2028TYW01-HC |
| Product Name | Flat Frame Mount Miniature Rocker | Rocker & Toggle Switches | Rocker Switches |
| Switch Type | Rocker; Toggle | ||
| Momentary Contact Switch Function | Mom-Off-Mom | ||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | ||
| Terminal Type | Panel Mount, Flange |