The M2028TNW01 is a flat frame mount miniature rocker switch with an SPDT ON-NONE-ON circuit, silver contacts rated for 6A at 125V AC and 3A at 250V AC, and solder lug terminals. It features a stainless steel actuator clip and mounting frame, a diallyl phthalate resin case with UL94V-0 flammability rating, and epoxy sealed terminals. The switch operates within a temperature range of -30°C to +85°C and meets UL and CSA certifications when ordered with appropriate markings. Its mechanical life is 50,000 operations, and its contact resistance is 10 milliohms maximum.
FLAT FRAME MOUNT MINIATURE ROCKER
FLAT FRAME MOUNT MINIATURE ROCKER
SWITCH ROCKER DPDT 6A 125V
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | M2028TNW01 | M2028TNW01 | 2300-M2028TNW01 | M2028TNW01 |
| Product Name | Flat Frame Mount Miniature Rocker | Rocker & Toggle Switches | Rocker Switches | Switches - Rocker Switches |
| Switch Type | Rocker; Toggle | |||
| Momentary Contact Switch Function | Mom-Off-Mom | Three Position Momentary (Center OFF); Mom-Off-Mom | ||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | Double Pole, Double Throw; DPDT | ||
| Terminal Type | Panel Mount, Flange | Solder Terminals; Solder Lug | ||
| Current Rating | 3 to 6 amps | 6 amps |