The M2028SS1W03-BA is a bushing mount miniature toggle switch from Series M with a large bat toggle and splashproof D8 bushing meeting IP67. It is rated for 6A at 125V AC and 3A at 250V AC for resistive loads, with a 0.4VA maximum logic level at 28V AC/DC. The case is diallyl phthalate resin (UL94V-0), the toggle is brass with chrome plating, and the frame is stainless steel. Silver alloy contacts (code W) provide a contact resistance of 10 milliohms maximum. Terminals are epoxy sealed. Operating temperature is -30°C to +85°C. Mounting torque is 3.0 Nm with a double nut. UL and CSA recognition requires optional markings not included on this part number.
BUSHING MOUNT MINIATURE TOGGLE
BUSHING MOUNT MINIATURE TOGGLE
SWITCH TOGGLE DPDT 6A 125V
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | M2028SS1W03-BA | M2028SS1W03-BA | 2300-M2028SS1W03-BA | M2028SS1W03-BA |
| Product Name | Bushing Mount Miniature Toggle | Rocker & Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | Mom-Off-Mom | Three Position Momentary (Center OFF); Mom-Off-Mom | ||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | Double Pole, Double Throw; DPDT | ||
| Terminal Type | Panel Mount | PC Pin | ||
| Current Rating | 3 to 6 amps | 6 amps |