The M2028B2B1W03 is a bushing mount miniature toggle switch from Series M, featuring a large bat lever and splashproof bushing with D-flat configuration, meeting IP67 when sealed. It uses silver alloy contacts with a 6A @ 125V AC and 3A @ 250V AC resistive load rating, and 50,000 operational life at those levels. The 25° angle of throw, -30°C to +85°C operating range, and 1,000 megohm insulation resistance are standard. The case is diallyl phthalate resin with UL94V-0 rating. Mounting torque is 1.5Nm for single nut or 3.0Nm for double nut. UL and CSA recognition apply only when ordered with marking.
BUSHING MOUNT MINIATURE TOGGLE
BUSHING MOUNT MINIATURE TOGGLE
Toggle Switch DPDT Panel Mount
SWITCH TOGGLE DPDT 6A 125V
SWITCH, TOGGLE, DPDT, 6A, 125VAC; Switch Operation:(On)-Off-(
Toggle Switches (ON)OFF(ON) .689 LRG BAT 12MM BSHNG PC
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | M2028B2B1W03 | 2300-M2028B2B1W03 | M2028B2B1W03 | 360-3448-ND | M2028B2B1W03 | 10X8104 | M2028B2B1W03 |
| Product Name | Bushing Mount Miniature Toggle | Toggle Switches | Rocker & Toggle Switches | Toggle Switches | Switches - Toggle Switches | Switch, Toggle, Dpdt, 6A, 125Vac; Switch Operation Nkk Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | Mom-Off-Mom | Three Position Momentary (Center OFF) | Three Position Momentary (Center OFF); Mom-Off-Mom | ||||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | Double Pole, Double Throw; DPDT | |||
| Terminal Type | Panel Mount | Straight PC Pins | PC Pin | ||||
| Current Rating | 3 to 6 amps | 6 amps | 6 amps | 6 amps |