The M2027TNW01-DA is a flat frame mount miniature rocker switch with a SPDT ON-NONE-ON circuit, silver contacts rated for 6A at 125V AC and 3A at 250V AC, and solder lug terminals. The case is made of diallyl phthalate resin with UL94V-0 flammability rating. It has an operating temperature range of -30°C to +85°C, and meets UL and CSA certification requirements when ordered with appropriate markings. The actuator measures 0.272 inches (6.9mm) wide with a 25° throw angle. Terminals are epoxy sealed for protection against solder flux. The switch is designed for flush panel mounting and features high insulation barriers ensuring dielectric strength of 1,500V AC between contacts and case.
FLAT FRAME MOUNT MINIATURE ROCKER
Rocker Switch SP3T 6A (AC), 3A (DC) 125V Panel Mount, Flange
FLAT FRAME MOUNT MINIATURE ROCKER
SWITCH ROCKER SP3T 6A 125V
| NKK Switches | Powell Electronics, Inc. | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | M2027TNW01-DA | M2027TNW01-DA | M2027TNW01-DA-ND | 2300-M2027TNW01-DA | M2027TNW01-DA |
| Product Name | Flat Frame Mount Miniature Rocker | Rocker & Toggle Switches | Rocker Switches | Rocker Switches | Switches - Rocker Switches |
| Switch Type | Rocker; Toggle | ||||
| Momentary Contact Switch Function | On-On-Mom | On-On-Mom | On-On-Mom | ||
| Pole & Throw Specifications | SP3T | SP3T | SP3T | ||
| Terminal Type | Panel Mount, Flange | Solder Terminals | Solder Terminals; Solder Lug | ||
| Current Rating | 3 to 6 amps | 6 amps | 6 amps |