Toggle Switch SP3T Panel Mount
Toggle Switches ON-ON(ON) .450 FLAT .350 BUSHING PC 6A
SWITCH TOGGLE SP3T 6A 125V
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | M2027ES1W03-ND | M2027ES1W03 | M2027ES1W03 |
| Product Name | Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle |
| Toggle Actuator | Flatted | Flatted | |
| Switch Function | Momentary | Momentary | |
| Momentary Contact Switch Function | On-On-Mom | On-On-Mom | |
| Pole & Throw Specifications | SP3T | SP3T |