BRACKET PC MOUNT MINIATURE ROCKER
BRACKET PC MOUNT MINIATURE ROCKER
Rocker Switch SP3T 0.4VA (AC/DC) 28V Through Hole
SWITCH ROCKER SP3T 0.4VA 28V
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | M2026TXG13-DA | M2026TXG13-DA | 2300-M2026TXG13-DA | M2026TXG13-DA-ND | M2026TXG13-DA |
| Product Name | Bracket PC Mount Miniature Rocker | Rocker & Toggle Switches | Rocker Switches | Rocker Switches | Switches - Rocker Switches |
| Switch Type | Rocker; Toggle | ||||
| Momentary Contact Switch Function | Mom-On-Mom | Three Position Momentary (Center ON) | Three Position Momentary (Center ON); Mom-On-Mom | ||
| Pole & Throw Specifications | SP3T | SP3T | SP3T | ||
| Terminal Type | Through Hole | Straight PC Pins | PC Pin | ||
| Current Rating | 0.4000 amps | 0.4000 amps |