The M2026B2B1G01-VB is a bushing mount miniature toggle switch from the Series M, designed for low-power and general-purpose switching applications. It features a brass toggle with chrome plating, a stainless steel frame, and a diallyl phthalate resin case rated UL94V-0. The switch has a 25° angle of throw and is available with gold-plated contacts rated at 0.4VA maximum at 28V AC/DC. It offers splashproof sealing options compliant with IP67 of IEC60529 when ordered with specified bushings. The unit mounts with a 0.7Nm (6 lb•in) single nut torque or 1.5Nm (13 lb•in) double nut torque, depending on bushing type. Electrical life is rated at 50,000 operations for gold contacts. Terminals are epoxy sealed to prevent flux ingress, and the operating temperature range is -30°C to +85°C. The part conforms to UL and CSA standards when marked accordingly.
BUSHING MOUNT MINIATURE TOGGLE
BUSHING MOUNT MINIATURE TOGGLE
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | M2026B2B1G01-VB | M2026B2B1G01-VB | 2300-M2026B2B1G01-VB |
| Product Name | Bushing Mount Miniature Toggle | Rocker & Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | Mom-On-Mom | ||
| Pole & Throw Specifications | SP3T | ||
| Terminal Type | Panel Mount |