The M2025ES1W01 is a bushing mount miniature toggle switch from Series M, designed for switching resistive and logic circuits. It features a 25° throw, brass toggle with chrome plating, and a stainless steel frame. The case is diallyl phthalate resin rated UL94V-0. Silver contacts support 6A at 125V AC and 3A at 250V AC; gold contacts support 0.4VA maximum at 28V AC/DC. Contact resistance is 10 milliohms for silver, 20 milliohms for gold. Insulation resistance is 1,000 megohms minimum, with 1,500V AC dielectric strength between contacts and case. Operating temperature ranges from -30°C to +85°C. The D1 bushing with D flat is splashproof, meeting IP67 per IEC60529. Mounting uses a .350" (8.9mm) threaded bushing with 1.5 Nm single nut or 3.0 Nm double nut torque. Terminals are epoxy sealed.
BUSHING MOUNT MINIATURE TOGGLE
BUSHING MOUNT MINIATURE TOGGLE
SWITCH TOGGLE DPDT 6A 125V
SWITCH, TOGGLE, DPDT, 6A, 125VAC; Switch Operation:On-(On); Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:6A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes
Toggle Switches ON-NONE-(ON) DPDT
SWITCH,SUBMINIATURE,
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | M2025ES1W01 | M2025ES1W01 | 2300-M2025ES1W01 | M2025ES1W01 | 10X7950 | M2025ES1W01 | 70192109 |
| Product Name | Bushing Mount Miniature Toggle | Rocker & Toggle Switches | Toggle Switches | Switches - Toggle Switches | Switch, Toggle, Dpdt, 6A, 125Vac; Switch Operation Nkk Switches | Toggle Switches | SWITCH,SUBMINIATURE,FLATTED LEVER,THREADED BUSHING,SOLDER LUG TERMINALS,DPDT |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-Mom | On-Mom | ON - NONE - ON | On-None-(On) | |||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | Double Pole, Double Throw; DPDT | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | Double Pole, Double Throw | ||
| Terminal Type | Panel Mount | Solder Terminals; Solder Lug | Screw Terminals | Solder Terminals | |||
| Current Rating | 3 to 6 amps | 6 amps | 6 amps | 6 amps | 4 to 6 amps |