BRACKET PC MOUNT MINIATURE ROCKER
BRACKET PC MOUNT MINIATURE ROCKER
SWITCH ROCKER SP3T 6A 125V
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | M2024TXW13 | M2024TXW13 | 2300-M2024TXW13 | M2024TXW13 |
| Product Name | Bracket PC Mount Miniature Rocker | Rocker & Toggle Switches | Rocker Switches | Switches - Rocker Switches |
| Switch Type | Rocker; Toggle | |||
| Momentary Contact Switch Function | On-On-On | On-On-On | ||
| Pole & Throw Specifications | SP3T | SP3T | ||
| Terminal Type | Through Hole | PC Pin | ||
| Current Rating | 3 to 6 amps | 6 amps |